The AD5060YRJZ-1500RL7 is a high-performance, 16-bit digital-to-analog converter (DAC) from the reputable manufacturer Analog Devices Inc. This precision DAC is designed to offer exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise voltage control and signal conversion.
Key Features
- Resolution: 16-bit
- Interface: Serial (SPI, QSPI, MICROWIRE, DSP compatible)
- Settling Time: 8µs to ±0.003% FSR
- Output Type: Voltage - Unbuffered
- Reference Type: External, Internal (2.5V)
- Supply Voltage: 2.7 V to 5.5 V
- Operating Temperature: -40°C to +125°C
- Package / Case: SOT-23-8
Performance
The AD5060YRJZ-1500RL7 boasts a total unadjusted error (TUE) of ±1 LSB maximum, providing the precision needed for critical applications. Its low glitch energy and on-chip output buffer help to ensure a clean, stable output signal, while the integrated precision reference with low temperature coefficient minimizes variations over the full temperature range.
Applications
This DAC is suitable for a wide range of applications, including:
- Process control and industrial automation
- Data acquisition systems
- Digital gain and offset adjustment
- Portable battery-powered instruments
- Medical equipment
- Waveform generation
Reliability and Packaging
The device is available in a compact SOT-23-8 package, which is ideal for space-constrained applications. It is supplied in a reel of 1500 units, denoted by the 'RL7' suffix, ensuring efficient handling and manufacturing logistics. The AD5060YRJZ-1500RL7 is designed to meet the stringent quality and reliability standards expected of all Analog Devices Inc. products.
Ordering Information
For ordering, refer to the part number AD5060YRJZ-1500RL7. For detailed specifications, technical documentation, and additional information, visit the Analog Devices Inc. website or contact their sales and support team.