EN
  • EN
  • DE

AD5060BRJZ-2REEL7

Part No AD5060BRJZ-2REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 SOT-23-8
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD5060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5060BRJZ-2REEL7CT, AD5060BRJZ2REEL7, AD5060BRJZ-2REEL7DKR, AD5060BRJZ-2REEL7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859437-AD5060BRJZ-2REEL7
Ultra Librarian 3D Model Ultra Librarian AD5060BRJZ-2REEL7 CAD Model

Description

AD5060BRJZ-2REEL7 Precision DAC from Analog Devices Inc.

The AD5060BRJZ-2REEL7 is a high-performance, precision 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to deliver exceptional accuracy and stability, making it an ideal solution for demanding applications that require precise voltage control and signal conversion.

Key Features

  • Resolution: The AD5060BRJZ-2REEL7 boasts a 16-bit resolution, providing fine granularity for analog output signals.
  • Output Range: It offers a flexible output range, which can be programmed to various spans, including 0 V to Vref and 0 V to 2 × Vref, accommodating a wide array of applications.
  • Reference Input: The device features a reference input that supports a wide range of voltages, enhancing its versatility in different system designs.
  • Package: Encased in a compact SOT-23 package, the AD5060BRJZ-2REEL7 is suitable for space-constrained applications.
  • Power Consumption: With low power consumption, this DAC is optimized for power-sensitive applications, including portable and battery-operated devices.
  • Interface: It utilizes a serial interface for data input, ensuring easy integration with microcontrollers and digital systems.
  • Accuracy: The device features outstanding accuracy with low integral and differential nonlinearity errors, ensuring precise and reliable performance.

Applications

The AD5060BRJZ-2REEL7 is suitable for a wide array of applications, including:

  • Industrial automation and process control
  • Medical equipment
  • Data acquisition systems
  • Portable instrumentation
  • Digital gain and offset adjustment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5060BRJZ-2REEL7 is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and medical applications.

Whether you're designing precision instrumentation or looking to enhance the performance of your digital systems, the AD5060BRJZ-2REEL7 provides the accuracy and reliability you need. Its compact form factor, combined with its impressive feature set, makes it an excellent choice for designers seeking a high-quality DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0836 $55.4180
10+ $10.3821 $103.8210
15+ $10.0314 $150.4710
22+ $9.3299 $205.2578
28+ $8.9792 $251.4176
35+ $8.6284 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess