EN
  • EN
  • DE

AD4022BCPZ-RL7

Part No AD4022BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 20BIT SAR 10LFCSP / 20 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 20
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD4022
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD4022BCPZ-RL7TR,505-AD4022BCPZ-RL7CT,505-AD4022BCPZ-RL7DKR,-2735-AD4022BCPZ-RL7CT,-2735-AD4022BCPZ-RL7DKR
Standard Package 1,500
Win Source Part Number 1230840-AD4022BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4022BCPZ-RL7 CAD Model

Description

Analog Devices Inc. AD4022BCPZ-RL7 Overview

The AD4022BCPZ-RL7 is a high-performance, 20-bit, fast serial output analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. This precision ADC is designed to offer excellent accuracy and noise performance, making it an ideal choice for a wide range of applications, including medical imaging, automated test equipment, and industrial control systems.

Key Features

  • Resolution: The device boasts a high resolution of 20 bits, providing fine detail in the digital representation of the analog signal.
  • Data Rate: It supports a maximum data rate of 1.8 MSPS (mega-samples per second), allowing for the rapid conversion of analog signals to digital data.
  • Power Efficiency: The AD4022BCPZ-RL7 is optimized for low power consumption, with a typical operating current of just 21 mA, making it suitable for power-sensitive applications.
  • Input Voltage Range: It features a wide input voltage range, accommodating various signal levels for flexible system integration.
  • Interface: The device includes a versatile SPI-compatible serial interface, ensuring easy connectivity with most microcontrollers and digital systems.
  • Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD4022BCPZ-RL7 is designed for space-constrained applications.
  • Temperature Range: This ADC operates over an industrial temperature range, making it reliable in extreme conditions.

Applications

The AD4022BCPZ-RL7's high precision and fast data rate make it suitable for:

  • Precision data acquisition systems
  • Medical imaging equipment
  • Instrumentation and control systems
  • Automated test equipment
  • Seismic data acquisition
  • Industrial automation and process control

With its robust feature set and the reputation of Analog Devices Inc. for producing reliable, high-quality components, the AD4022BCPZ-RL7 is a top-tier choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess