EN
  • EN
  • DE

SZMMSZ4711T3G

Part No SZMMSZ4711T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Power - Max 500 mW
Current - Reverse Leakage @ Vr 10 nA @ 20.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4711
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279633-SZMMSZ4711T3G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4711T3G CAD Model

Description

ON Semiconductor SZMMSZ4711T3G Zener Diode

The ON Semiconductor SZMMSZ4711T3G is a high-quality Zener diode designed for providing excellent voltage regulation with a sharp knee characteristic. This precision Zener diode is an ideal choice for a wide range of applications where voltage stabilization is crucial, such as power supplies, voltage references, and protection circuits in consumer electronics, automotive, and industrial equipment.

Key Features

  • Voltage Regulation: The SZMMSZ4711T3G offers a nominal Zener voltage of 3.9V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can withstand moderate levels of power while maintaining stability.
  • Package: Encased in a small and compact SOD-123 surface-mount package, the SZMMSZ4711T3G is optimized for space-saving designs and easy integration into a variety of circuit boards.
  • High Precision: The tight tolerance of ±5% for the Zener voltage ensures precise voltage regulation, which is critical for sensitive electronic components.
  • Thermal Stability: The SZMMSZ4711T3G exhibits excellent thermal stability, maintaining consistent performance over a wide temperature range.
  • Low Leakage Current: The low leakage current characteristic minimizes power loss, contributing to the overall efficiency of the system in which it is used.

Applications

  • Power management in consumer electronics such as smartphones, tablets, and laptops
  • Automotive electronic systems requiring stable voltage supply
  • Industrial equipment demanding consistent voltage regulation
  • Voltage reference circuits in analog-to-digital converters
  • Protection circuits to prevent overvoltage conditions

The ON Semiconductor SZMMSZ4711T3G Zener diode is a reliable solution for designers looking to ensure voltage stability in their electronic designs. Its combination of precision, power handling, and compact form factor makes it a versatile component for a multitude of applications where regulated voltage is a necessity.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess