EN
  • EN
  • DE

AD3605A

Part No AD3605A
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994044-AD3605A
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD3605A CAD Model

Description

Product Overview: AD3605A by Analog Devices Inc.

The AD3605A from Analog Devices Inc. is a cutting-edge integrated circuit designed for precision applications that demand high accuracy and stability. This device is part of a family of low-noise, low-drift, dual-channel operational amplifiers that are optimized for single or dual supply operations, making it an ideal choice for a wide range of electronic systems.

With its advanced design, the AD3605A offers a unique combination of features that enhance its performance in critical applications. The operational amplifier boasts a low offset voltage and drift over time and temperature, ensuring reliable and consistent performance even under varying conditions. Additionally, its low noise characteristics make it suitable for applications requiring a high signal-to-noise ratio.

The AD3605A is designed to operate within a supply voltage range of 2.7V to 5.5V, which allows for flexibility in both portable and stationary applications. This feature, coupled with its low power consumption, makes the AD3605A an excellent choice for battery-powered devices and energy-sensitive systems.

One of the key advantages of the AD3605A is its rail-to-rail output, which enables the amplifier to provide maximum dynamic range. This is particularly useful in analog-to-digital converter (ADC) driver applications, where full use of the ADC's input range is desired to achieve the highest possible resolution.

The AD3605A also features an extended temperature range, making it suitable for industrial and automotive applications that require robust performance in harsh environments. Its compact packaging options, including the space-saving LFCSP (Lead Frame Chip Scale Package), allow for high-density placement on printed circuit boards, which is beneficial for compact electronic designs.

In summary, the AD3605A from Analog Devices Inc. is a versatile and high-performance operational amplifier that is well-suited for a variety of applications, including precision instrumentation, active filters, and general-purpose amplification. Its combination of low noise, low drift, rail-to-rail output, and low power consumption, packaged in a small form factor, makes it a top choice for designers seeking to optimize their electronic systems.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess