EN
  • EN
  • DE

AD346JD

Part No AD346JD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 987679-AD346JD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD346JD CAD Model

Description

Analog Devices Inc. Product Overview: AD346JD Precision Operational Amplifier

The AD346JD from Analog Devices Inc. is a high-performance precision operational amplifier that has been meticulously designed to meet the rigorous demands of a wide range of industrial, instrumentation, and precision applications. This op-amp is renowned for its exceptional accuracy, stability, and robustness, making it an ideal choice for engineers and designers who require the utmost in operational excellence.

Key Features

  • High Precision: The AD346JD offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Wide Bandwidth: It features a wide bandwidth that allows for fast signal processing without compromising the integrity of the signal, making it suitable for high-speed applications.
  • Low Noise: With its low noise characteristics, the AD346JD ensures a clean amplification of signals, which is critical in sensitive analog circuits and precision instrumentation.
  • Stable with High Capacitive Loads: The operational amplifier is designed to be stable even when driving high capacitive loads, which is often a challenge for many precision amplifiers.
  • Dual-Supply Operation: It can operate from dual power supplies, providing flexibility in various circuit configurations and applications.
  • Robust Output Drive Capability: The AD346JD can deliver a robust output drive, making it capable of handling a range of load conditions without performance degradation.

Applications

  • Test and Measurement Equipment
  • Precision Data Acquisition Systems
  • Control Systems
  • Medical Instrumentation
  • Analog Signal Processing

The AD346JD is available in a compact package, which allows for efficient use of board space without sacrificing performance. Its reliability and superior specifications make it an excellent choice for critical applications where precision is paramount. Whether it's for professional-grade equipment or sophisticated hobbyist projects, the AD346JD from Analog Devices Inc. is a versatile and dependable component that can elevate the performance of your electronic designs.

For more detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess