EN
  • EN
  • DE

AD301ALH

Part No AD301ALH
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198955-AD301ALH
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD301ALH CAD Model

Description

The AD301ALH is a cutting-edge component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to a wide range of applications requiring high-precision analog functionality. It is ideal for use in systems where reliability and performance are critical.

Key Features

  • High Precision: The AD301ALH is built to provide highly accurate readings, which makes it suitable for sensitive electronic applications.
  • Durability: Encased in a robust package, the AD301ALH is designed to withstand challenging environmental conditions, ensuring long-term reliability.
  • Low Power Consumption: This component is optimized for energy efficiency, which is essential for battery-powered devices and helps to reduce overall power costs.
  • Wide Operating Temperature Range: The AD301ALH functions effectively across a broad temperature spectrum, making it versatile for various industrial applications.

Applications

The AD301ALH from Analog Devices Inc. is versatile and can be integrated into numerous types of electronic systems. Some of the common applications include:

  • Medical devices where precision and reliability are non-negotiable.
  • Industrial control systems that require robust components capable of operating in harsh environments.
  • Automotive electronics where temperature fluctuations are a norm.
  • Aerospace and defense equipment that demands high-performance specifications.
  • Consumer electronics where energy efficiency is a key selling point.

Technical Specifications

The AD301ALH boasts impressive technical specifications that underscore its suitability for high-demand applications. With a focus on precision and stability, this product from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic systems.

About Analog Devices Inc.

Analog Devices Inc. is renowned for its commitment to innovation and excellence in the field of semiconductor design and manufacturing. The company offers a wide array of products, including integrated circuits (ICs), algorithms, software, and subsystems that are integral to advancing technology across various industries.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Matsuo
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess