EN
  • EN
  • DE

ADM3485

Part No ADM3485
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3.3 V Slew Rate Limited, Half- and Full-Duplex, RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140784-ADM3485
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Industrial, Automation & Process Control, HVAC
Ultra Librarian 3D Model Ultra Librarian ADM3485 CAD Model

Description

ADM3485 Low Power Data Transceiver by Analog Devices Inc.

The ADM3485 is a robust, high-speed data transceiver from the reputable Analog Devices Inc., designed to facilitate bidirectional communication on balanced transmission lines. This transceiver is a part of the RS-485/RS-422 family, renowned for its reliability in industrial and commercial applications where a differential signal is required for long-distance and high-noise environments.

Key Features

  • High-Speed Operation: The ADM3485 supports data rates up to 12 Mbps, making it suitable for high-speed data communication in complex systems.
  • Low Power Consumption: With an emphasis on efficiency, this transceiver operates with a low quiescent current, making it ideal for power-sensitive applications.
  • Extended Temperature Range: It is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Half-Duplex Functionality: The device supports half-duplex communication, allowing it to both transmit and receive data but not simultaneously, which simplifies the network topology.
  • Thermal Shutdown Protection: The ADM3485 includes thermal shutdown protection, which prevents damage from overheating.
  • Failsafe Receiver Inputs: The receiver inputs have a failsafe feature that ensures a known state if input signals are inactive.

Applications

The ADM3485 is versatile and can be used in a range of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Data acquisition systems
  • Building automation
  • Networked security systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM3485 is no exception. It is built to meet the highest standards, ensuring both robustness and performance. The device is available in an 8-lead SOIC package and is fully specified over the industrial temperature range. With ESD protection and a wide common-mode voltage range, the ADM3485 is designed to withstand the rigors of challenging electrical environments, making it a trusted choice for engineers and designers alike.

For those seeking a reliable solution for their data communication needs, the ADM3485 from Analog Devices Inc. stands out as a high-quality, versatile, and efficient choice.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8004 $116.0580
225+ $0.7750 $174.3750
310+ $0.7508 $232.7480
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess