EN
  • EN
  • DE

AD2701SD

Part No AD2701SD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description PRECISION 10V REFERENCE SERIES / Series Voltage Reference IC Fixed -10V V ±0.05% 10 mA 14-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series AD2701
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) -10V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Voltage - Input ±13V ~ 18V
Current - Supply 14mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number AD2701
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859425-AD2701SD
Ultra Librarian 3D Model Ultra Librarian AD2701SD CAD Model

Description

The AD2701SD from Analog Devices Inc. is a high-performance integrated circuit specifically designed to meet the rigorous demands of precision signal processing applications. This advanced component is a testament to Analog Devices' commitment to providing innovative solutions that enhance the capabilities of electronic systems in various industries.

Key Features

  • Precision Performance: The AD2701SD offers exceptional accuracy and stability, making it ideal for applications where precise signal manipulation is critical.
  • High Integration: This IC integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD2701SD operates with minimal power draw, which is crucial for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: The device is built to operate reliably over a broad temperature range, ensuring consistent performance in varying environmental conditions.
  • Robust Design: The AD2701SD is engineered to withstand harsh conditions, making it suitable for industrial and automotive applications that require rugged components.

Applications

The versatility of the AD2701SD allows it to be used across a wide array of applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Precision data acquisition systems
  • Automotive electronics
  • Communication infrastructure

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature -40°C to +125°C Package Type SD (Specific Package Code) RoHS Compliance Yes

For engineers and designers looking for a reliable and high-performing component, the AD2701SD by Analog Devices Inc. offers a compelling solution that combines precision, integration, and durability. Its comprehensive feature set and robust design make it an excellent choice for enhancing the performance and reliability of advanced electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess