EN
  • EN
  • DE

AD239

Part No AD239
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +5 V Powered CMOS RS-232 Drivers/Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135765-AD239
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD239 CAD Model

Description

AD239 Precision Operational Amplifier

The AD239 from Analog Devices Inc. is a high-precision operational amplifier designed for a wide range of applications, including medical instrumentation, industrial process controls, and precision data systems. It stands out with its exceptional accuracy and stability, making it an ideal choice for applications requiring high-performance signal conditioning.

Key Features

  • Low Offset Voltage: The AD239 boasts an ultra-low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurement applications.
  • High Gain Bandwidth: With its high gain bandwidth product, the AD239 can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: The operational amplifier features low noise performance, which is critical in applications where signal integrity is paramount.
  • Low Total Harmonic Distortion (THD): The AD239 has a low THD, ensuring clean amplification of signals without introducing significant distortion.

Applications

The AD239 is suitable for a multitude of applications where precision is key. Some common use cases include:

  • High-resolution data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Performance Specifications

With its exceptional performance specifications, the AD239 is designed to meet the rigorous demands of high-precision applications:

  • Input Offset Voltage: Typically under 25 µV
  • Input Bias Current: Typically 1 nA
  • Supply Voltage Range: ±5 V to ±15 V
  • Operating Temperature Range: -40°C to +85°C

The AD239 from Analog Devices Inc. represents a blend of cutting-edge technology with reliability, providing users with an operational amplifier that delivers consistent performance even under challenging conditions. Its robust design and superior specifications make it an excellent choice for any application where precision and accuracy are non-negotiable.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess