EN
  • EN
  • DE
  • IT

AD233L

Part No AD233L
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227198-AD233L
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD233L CAD Model

Description

The AD233L is a high-performance, precision integrated circuit from Analog Devices Inc., a leader in the field of high-technology signal processing. This product exemplifies the company's commitment to delivering innovative solutions that bridge the physical and digital worlds.

Key Features

  • High Precision: The AD233L boasts excellent accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power, extending the life of battery-powered devices.
  • Wide Operating Range: This component is built to perform across a broad range of temperatures and supply voltages, ensuring reliability in varying environments.
  • Robust Output Signals: The AD233L generates strong and clear output signals, providing high fidelity in signal processing tasks.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained applications without compromising performance.

Applications

The AD233L is versatile and can be used in a variety of sectors including:

  • Medical instrumentation
  • Industrial control systems
  • Precision data acquisition
  • Automotive electronics
  • Communication infrastructure

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Industry Standard Output Type Analog/Digital (as per model)

Quality and Reliability

Analog Devices Inc. ensures that the AD233L, like all of its products, meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control measures to provide customers with consistent performance and dependability.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices website or contact their customer support team.

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Fuji Electric
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Diodes Incorporated
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
TE Connectivity
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess