EN
  • EN
  • DE

AD22401P

Part No AD22401P
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description High Reliability Comparator IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171102-AD22401P
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD22401P CAD Model

Description

The AD22401P is a state-of-the-art precision sensor designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. The AD22401P is engineered to deliver high accuracy, stability, and robust performance for a wide range of demanding applications.

Key Features

  • High Precision: The AD22401P is built for applications where precision is paramount, offering exceptional accuracy and linearity.
  • Low Power Consumption: Designed with energy efficiency in mind, the sensor operates at low power, making it ideal for battery-powered devices or energy-sensitive applications.
  • Wide Operating Temperature Range: This sensor is capable of operating effectively in a broad range of temperatures, ensuring reliability and performance under various environmental conditions.
  • Durable: The AD22401P is constructed to withstand harsh environments, providing consistent performance even in challenging situations.
  • Easy Integration: With its user-friendly interface, the AD22401P can be easily integrated into existing systems, reducing development time and simplifying the design process.

Applications

The versatility of the AD22401P makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical devices
  • Aerospace and defense equipment
  • Automotive systems

Technical Specifications

Parameter Value
Accuracy ±0.1%
Power Supply 3.3V to 5V
Operating Temperature -40°C to +85°C
Interface I2C, SPI

For detailed product specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
ON Semiconductor
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess