EN
  • EN
  • DE

AD22269B32

Part No AD22269B32
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216771-AD22269B32
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22269B32 CAD Model

Description

Product Overview: AD22269B32 - Analog Devices Inc.

The AD22269B32 is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a leader in the semiconductor industry. This product is designed for applications that require accurate data conversion from analog signals to digital form. With its robust feature set and superior reliability, the AD22269B32 is an ideal choice for professionals in various fields, including industrial, medical, communication, and automotive sectors.

At the heart of the AD22269B32 is a state-of-the-art architecture that ensures high-speed operation without compromising on accuracy. This ADC boasts a remarkable sampling rate, allowing it to handle fast analog signals with ease. Its high-resolution conversion capability guarantees that the digital output closely represents the original analog signal, making it suitable for precision measurement and control systems.

The device is built with flexibility in mind, supporting multiple input ranges and configurations. It also features an integrated reference circuit, which simplifies design and reduces external component count. The AD22269B32 includes a digital interface that is compatible with a variety of microcontrollers and digital signal processors, making system integration seamless.

Durability and performance under extreme conditions are hallmarks of Analog Devices products, and the AD22269B32 is no exception. It operates reliably over a wide temperature range, ensuring consistent performance even in harsh environments. Additionally, this ADC is designed with low power consumption, making it suitable for battery-powered or energy-sensitive applications.

For engineers and designers looking for a high-quality ADC, the AD22269B32 from Analog Devices Inc. provides a perfect blend of speed, precision, and reliability. Its advanced features and robust design make it a smart choice for anyone in need of top-tier analog-to-digital conversion capabilities.

Key Features:

  • High-speed, high-resolution ADC
  • Multiple input range support
  • Integrated reference circuit
  • Wide operating temperature range
  • Low power consumption
  • Easy integration with digital systems

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess