EN
  • EN
  • DE

AD22057RZ

Part No AD22057RZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC AMP DIFF SINGLE-SUPPLY 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Sensor Interface
Input Type Voltage
Output Type Analog
Operating Supply Current 200μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 007923-AD22057RZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22057RZ CAD Model

Description

The AD22057RZ is a robust, high-performance single-supply difference amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors. This specialized component is engineered to deliver precise voltage conversions in a variety of demanding applications, including automotive battery monitoring, industrial control systems, and precision data acquisition systems.

Key Features

  • Single Supply Operation: The AD22057RZ is optimized for single supply operation, making it ideal for systems where power efficiency and simplicity are paramount.
  • Wide Supply Range: It operates over a wide supply range of 4.5 V to 36 V, allowing for flexible integration into a diverse array of circuit designs.
  • High Common-Mode Voltage Range: The device supports a common-mode voltage range from -2 V to +2 V beyond the supply rails, which is essential for accurately handling fluctuating signals without compromise.
  • Low Offset Voltage: With a low input offset voltage, the AD22057RZ ensures accurate signal conversion, which is critical in precision applications.
  • Rugged Design: It is designed to withstand harsh conditions, making it suitable for automotive and industrial environments where reliability is crucial.

Applications

The AD22057RZ is versatile and can be employed in a wide range of applications. It is particularly adept in scenarios requiring high common-mode voltage, such as:

  • Automotive battery monitoring systems
  • Motor control feedback circuits
  • Isolated sensor interfaces
  • Current sensing in battery management systems
  • Industrial process controls

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the AD22057RZ is no exception. Each component is manufactured to the highest standards, ensuring reliability and performance consistency. This difference amplifier is not only a testament to Analog Devices' commitment to excellence but also to the innovation that drives the industry forward.

For engineers and designers seeking a reliable and high-performing voltage converter, the AD22057RZ from Analog Devices Inc. offers an exceptional solution that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2752 $55.6512
14+ $7.6105 $106.5470
21+ $7.3726 $154.8246
29+ $7.1348 $206.9092
37+ $6.8970 $255.1890
49+ $6.1835 $302.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,727 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess