EN
  • EN
  • DE

AD22050R-REEL

Part No AD22050R-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Single-Supply Sensor Interface Amplifier / SP Amp DIFF AMP Single 36V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 171084-AD22050R-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD22050
Introduction Date March 04, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD22050R-REEL CAD Model

Description

Analog Devices Inc. AD22050R-REEL Voltage Output Differential Amplifier

The AD22050R-REEL from Analog Devices Inc. is a high-performance, single-supply voltage output differential amplifier designed for a wide range of applications, including automotive sensors, battery-powered and portable equipment, and industrial process controls. This versatile component is an essential building block for engineers looking to interface with a variety of sensors and transducers in their electronic designs.

Key Features

  • Single-Supply Operation: The AD22050R-REEL operates from a single 5 V to 36 V supply, or a dual ±2.5 V to ±18 V supply, making it highly adaptable to different system voltages and simplifying power supply design.
  • Wide Input Voltage Range: It can accept differential input voltages of ±500 mV to ±35 V, which allows it to be used in environments with high common-mode voltages without the need for additional signal conditioning.
  • High CMRR: With a common-mode rejection ratio (CMRR) of 86 dB min at DC, the AD22050R-REEL ensures accurate measurement in the presence of common-mode noise, which is critical for precision applications.
  • Adjustable Gain: The gain can be set from 5 V/V to over 100 V/V with a single external resistor, providing design flexibility and ease of use.
  • Rugged Construction: The device is designed to withstand harsh environments and is specified over the extended industrial temperature range of -40°C to +85°C.

Applications

The AD22050R-REEL is ideal for a variety of applications, including:

  • Automotive sensor interfaces
  • Industrial process controls
  • Battery-powered and portable equipment
  • Data acquisition systems
  • Motor control systems

With its robust design and flexible features, the AD22050R-REEL is a go-to component for designers who require a reliable differential amplifier that can handle a broad range of input signals and operating conditions. This device is offered in a reel package, which facilitates large-scale manufacturing and ensures a steady supply for volume production needs.

Note: For detailed specifications, application circuits, and additional information, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess