The AD210 from Analog Devices Inc. is a state-of-the-art precision isolation amplifier designed to offer reliable and high-performance signal conditioning and isolation in a variety of applications. This device is an ideal solution for situations where signal integrity and isolation are paramount, such as in industrial process controls, data acquisition systems, and medical equipment monitoring.
Key Features:
- High Isolation Voltage: The AD210 provides an impressive isolation voltage of 2500 V rms, ensuring that the signal and the ground loops are effectively isolated, which is critical for safety and noise reduction in sensitive electronic applications.
- High Accuracy: With a nonlinearity of ±0.1% max at G = 100, the AD210 delivers precise signal amplification, making it suitable for applications that demand high accuracy and stability over time and temperature.
- Wide Bandwidth: The bandwidth of 20 kHz enables the AD210 to handle a wide range of frequencies, which is beneficial for both dynamic and static signal conditions.
- Three-Port Isolation: The device features three-port isolation between the input, output, and power, which reduces the risk of ground loops and common-mode noise interference.
- Low Gain Drift: Exhibiting a low gain drift of 25 ppm/°C max, the AD210 provides consistent performance over varying temperatures.
Applications:
The AD210's robust design and reliable performance make it suitable for a wide range of applications, including:
- Industrial Process Controls
- Data Acquisition Systems
- Test Equipment
- Ground Loop Elimination
- Medical Equipment Monitoring
Technical Specifications:
Parameter
Value
Isolation Voltage
2500 V rms
Bandwidth
20 kHz
Nonlinearity
±0.1% max (G = 100)
Gain Drift
25 ppm/°C max
Overall, the AD210 from Analog Devices Inc. offers unparalleled performance for professionals who require the highest standards of signal isolation and integrity in their electronic systems.