EN
  • EN
  • DE

AD202KN

Part No AD202KN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 2KHZ DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Isolation
Number of Circuits 2
Gain Bandwidth Product (GBP) 2kHz
Current - Input Bias 30pA
Voltage - Input Offset 5mV
Operating Supply Current 5mA
Channel Output Current 400μA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 10-PDIP
Win Source Part Number 198527-AD202KN
Family Name AD202
Introduction Date November 03, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD202KN CAD Model

Description

The AD202KN is a specialized isolation amplifier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance product is designed to offer both signal conditioning and electrical isolation for a wide range of applications where the isolation of a signal is required without compromising signal integrity.

Key Features

  • High Voltage Isolation: The AD202KN provides a high isolation voltage, ensuring that the signal and ground loops are effectively isolated, which is crucial for safety and noise reduction in sensitive electronic applications.
  • Low Nonlinearity: With its low nonlinearity specifications, the AD202KN delivers accurate signal amplification, making it ideal for precision measurement and data acquisition systems.
  • Compact Design: The device comes in a compact DIP package, which allows for easy integration into a wide range of electronic systems without taking up excessive space on the printed circuit board (PCB).
  • Wide Power Supply Range: It operates over a wide range of power supply voltages, providing flexibility in various power environments and simplifying power supply design.

Applications

The AD202KN is versatile and can be used in multiple applications that require reliable isolation. Some of these applications include:

  • Industrial process controls
  • Data acquisition systems
  • Test and measurement equipment
  • Medical instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD202KN is no exception. It is built with the highest quality materials and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and medical applications.

Conclusion

Whether you are designing a complex industrial system or a high-precision medical device, the AD202KN isolation amplifier from Analog Devices Inc. offers a reliable solution for your signal isolation needs. With its combination of high isolation voltage, low nonlinearity, compact design, and wide power supply range, it stands out as a superior choice for engineers and designers looking for a high-quality isolation amplifier.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $228.9474 $228.9474
2+ $205.2632 $410.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess