EN
  • EN
  • DE

AD202JY

Part No AD202JY
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Miniature Isolation Amplifiers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Isolation
Number of Circuits 2
GBP - Gain Bandwidth Product 2kHz
Current - Input Bias 30pA
Voltage - Input Offset 15mV
Operating Supply Current 5mA
Output Current per Channel 400μA
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 38-SIP, 10 Leads, Offset Leads
Manufacturer Package 10-SIP
Win Source Part Number 1135729-AD202JY
Manufacturer Homepage www.analog.com
Family Name AD202
Introduction Date November 03, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD202JY CAD Model

Description

The AD202JY from Analog Devices Inc. is a high-performance isolation amplifier designed to offer precise voltage isolation in a wide range of applications. This component is a part of a series known for their reliability and ability to maintain signal integrity in challenging electrical environments.

Key Features

  • High Voltage Isolation: The AD202JY provides a high isolation voltage, typically 1500 Vrms, which is suitable for critical applications that require a high degree of electrical isolation between input and output.
  • Low Nonlinearity: With a nonlinearity specification of only 0.1%, this amplifier ensures accurate signal transmission with minimal distortion, making it ideal for precision measurements and data acquisition systems.
  • Wide Bandwidth: Offering a bandwidth of 20 kHz, the AD202JY is capable of handling a broad range of frequencies, which makes it versatile for use in both low and high-frequency signal applications.
  • Compact and Robust Design: Enclosed in a small SIP (Single Inline Package), the AD202JY is designed for easy integration into various electronic systems while providing robust protection against harsh industrial environments.
  • Low Power Consumption: The device operates efficiently with low power dissipation, making it an excellent choice for portable and energy-sensitive applications.

Applications

The AD202JY is widely used in industrial, medical, and instrumentation settings where isolation is critical to protect sensitive equipment and personnel from high voltage transients. Its applications include:

  • Isolated data acquisition systems
  • Medical equipment with patient electrical isolation requirements
  • Industrial process controls
  • Signal conditioning in harsh electrical environments

Technical Specifications

Parameter Value
Isolation Voltage 1500 Vrms
Nonlinearity 0.1%
Bandwidth 20 kHz
Package Type SIP
Power Consumption Low

In conclusion, the AD202JY isolation amplifier from Analog Devices Inc. is a high-quality component designed for applications requiring precise and reliable voltage isolation. Its combination of performance, durability, and versatility makes it a top choice for engineers and designers in various industries.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $267.8571 $267.8571
2+ $257.1429 $514.2858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess