The AD1981BXST is an exceptional audio codec from Analog Devices Inc., renowned for its high-definition audio solutions. This advanced codec is part of the SoundMAX family and is designed to deliver superior sound quality for a wide range of audio applications.
Key Features:
- High Definition Audio: The AD1981BXST conforms to the High Definition Audio specification, ensuring crisp and clear sound reproduction for an immersive listening experience.
- Multi-Stream Over Single Stereo Connection: This codec supports multiple audio streams over a single stereo connection, allowing for a flexible and efficient audio system design.
- Low Power Consumption: Designed with energy efficiency in mind, the AD1981BXST minimizes power consumption, making it ideal for portable and battery-powered devices.
- Wide Range of Applications: It's suitable for an array of audio applications, including PCs, laptops, docking stations, multimedia speakers, and more.
- Integrated Stereo Headphone Amplifiers: The onboard stereo headphone amplifiers ensure high-quality audio output without the need for external components.
- Flexible Jack Sensing: With jack sensing capabilities, the AD1981BXST can detect the presence of audio devices and automatically configure the audio output accordingly.
Product Specifications:
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
AD1981BXST
Audio Channels
Stereo
DAC Data Width
24-bit
Sample Rate
Up to 192 kHz
Interface
Serial
Operating Temperature
0°C to 70°C
Conclusion:
The AD1981BXST from Analog Devices Inc. is a top-of-the-line audio codec that offers exceptional sound quality and functionality. Its integration of advanced features and specifications makes it a go-to choice for developers and manufacturers looking to enhance the audio performance of their products.