EN
  • EN
  • DE

AD1981BLJSTZ

Part No AD1981BLJSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description General Purpose Audio Codec 4ADC / 2DAC Ch 48-Pin LQFP / AC 97 SoundMAX Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171038-AD1981BLJSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD1981BL
Introduction Date September 05, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1981BLJSTZ CAD Model

Description

Product Overview: AD1981BLJSTZ from Analog Devices Inc.

The AD1981BLJSTZ is an integrated audio codec from Analog Devices Inc., designed to deliver high-quality audio performance for a wide range of applications. This codec is part of Analog Devices' SoundMAX® line, which is renowned for providing crystal-clear sound and advanced features to enhance the audio experience in various multimedia and communication devices.

Key Features

  • High-Performance Codec: The AD1981BLJSTZ offers superior audio fidelity, ensuring that sounds are reproduced with excellent clarity and minimal noise.
  • AC'97 2.3 Compatible: It complies with the AC'97 2.3 specifications, making it suitable for seamless integration with a wide range of audio systems.
  • Multiple Channels: This codec supports multiple audio channels, allowing for a rich, immersive audio experience.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1981BLJSTZ is ideal for use in portable devices where battery life is crucial.
  • Flexible Sampling Rates: The device supports a range of sampling rates, providing versatility for different audio applications and ensuring compatibility with various digital audio formats.
  • Integrated Stereo Headphone Amplifiers: With built-in amplifiers, the codec can directly drive headphones, simplifying the design of audio output stages.

Applications

The AD1981BLJSTZ is an excellent choice for a variety of audio applications, including:

  • Desktop and laptop computers
  • Portable media players
  • Audio workstations
  • Sound cards
  • Home theater systems
  • VoIP and teleconferencing systems

Technical Specifications

The codec is packaged in a 48-lead LQFP (Low Profile Quad Flat Package), which is designed for compact PCB layouts. It operates over a temperature range of 0°C to 70°C, making it robust for use in various environments.

In summary, the AD1981BLJSTZ from Analog Devices Inc. is a high-quality audio codec that offers excellent sound reproduction, low power consumption, and a wide range of features for an enhanced audio experience. Its compatibility with AC'97 2.3 standards and its ability to support various sampling rates make it a versatile choice for designers and manufacturers of audio equipment.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3689 $59.2225
60+ $1.9439 $116.6340
92+ $1.8838 $173.3096
127+ $1.8226 $231.4702
164+ $1.7625 $289.0500
220+ $1.5800 $347.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess