EN
  • EN
  • DE

AD1981BLJSTZ-REEL

Part No AD1981BLJSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description AC 97 SoundMAX Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135722-AD1981BLJSTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1981BLJSTZ-REEL CAD Model

Description

Product Overview: AD1981BLJSTZ-REEL

The AD1981BLJSTZ-REEL is a high-performance audio codec from Analog Devices Inc., designed to deliver an exceptional audio experience for a wide range of applications. This integrated circuit is part of the SoundMAX® line of audio products, which are renowned for their crystal-clear sound quality, reliability, and versatility.

Key Features and Benefits

  • High-Quality Audio: The AD1981BLJSTZ-REEL provides superior audio fidelity, ensuring a pristine listening experience for end-users.
  • Multiple Channels: It supports multiple audio channels, allowing for rich and immersive surround sound capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, this codec is ideal for portable and battery-powered devices, helping to extend their operational life.
  • AC'97 2.3 Compatible: Compliance with the AC'97 2.3 specification ensures broad compatibility with a variety of audio systems and software.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) reduces the need for external clocking components, simplifying the design and reducing system costs.
  • Flexible Packaging: Available in a Reel package, the AD1981BLJSTZ-REEL is suitable for automated assembly processes, facilitating mass production.

Applications

The versatile nature of the AD1981BLJSTZ-REEL makes it an excellent choice for a multitude of audio applications, including:

  • Desktop and laptop computers
  • Portable media players
  • Home theater systems
  • Gaming consoles
  • Professional audio workstations

Quality and Support

Analog Devices Inc. is known for its commitment to quality and the AD1981BLJSTZ-REEL is no exception. Customers can expect robust performance and consistent quality, backed by comprehensive technical support.

Ordering Information

The AD1981BLJSTZ-REEL is available for order in tape and reel format, facilitating seamless integration into manufacturing workflows. For additional information, datasheets, and support, customers can contact Analog Devices Inc. or authorized distributors.

With its superior audio performance, low power consumption, and ease of integration, the AD1981BLJSTZ-REEL stands out as a premier choice for manufacturers seeking to enhance the audio capabilities of their products.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4012 $60.0300
59+ $1.9704 $116.2536
91+ $1.9092 $173.7372
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess