EN
  • EN
  • DE

AD1970JSTZ

Part No AD1970JSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Digital BTSC Encoder with Integrated ADC and DAC | IC ENCODER BTSC W/CODEC 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Audio Encoder
Applications Set-Top Boxes, Video Players, Recorders
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number AD1970
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1135714-AD1970JSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1970JSTZ CAD Model

Description

The AD1970JSTZ is a high-performance audio codec from Analog Devices Inc., designed to provide a comprehensive audio solution for a wide range of applications. This integrated circuit is part of Analog Devices' renowned audio codec product line, which is known for delivering superior sound quality, reliability, and functionality.

Key Features:

  • High-Quality Audio: The AD1970JSTZ boasts a 24-bit, multi-channel audio codec with a high signal-to-noise ratio (SNR), ensuring crystal-clear audio reproduction for an immersive listening experience.
  • Flexible Sampling Rates: With support for multiple sampling rates, this codec can easily adapt to different audio standards and requirements, making it ideal for both professional and consumer audio applications.
  • Multichannel Support: The device can handle multiple audio input and output channels, which is perfect for complex audio systems that require simultaneous processing of several audio streams.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1970JSTZ operates with minimal power draw, making it suitable for portable and battery-powered devices.
  • Integrated Digital Filters: The codec includes built-in digital filters that help to optimize audio performance and reduce system complexity by eliminating the need for external components.

Applications:

The AD1970JSTZ is versatile and can be used in a variety of applications, including:

  • Professional and home audio systems
  • Digital mixing consoles
  • Automotive audio systems
  • AV receivers
  • Sound cards and audio interfaces

With its robust feature set and high-quality audio performance, the AD1970JSTZ from Analog Devices Inc. is an excellent choice for any application that requires a reliable and versatile audio codec. Its integration of multiple functions into a single chip simplifies design and enhances overall system reliability, making it a preferred component for designers and audio engineers alike.

You May Also Be Interested in

Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4876 $68.9256
13+ $9.4260 $122.5380
19+ $9.1314 $173.4966
27+ $8.8369 $238.5963
34+ $8.5424 $290.4416
46+ $7.6588 $352.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess