EN
  • EN
  • DE

AD1955ARSZRL

Part No AD1955ARSZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC AUDIO 16-24BIT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 105121-AD1955ARSZRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD1955
Introduction Date March 18, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD1955ARSZRL CAD Model

Description

The AD1955ARSZRL is a premium audio digital-to-analog converter (DAC) from Analog Devices Inc., designed for audiophiles and professional audio applications where the quality of sound is paramount. This integrated circuit offers an exceptional combination of high sound quality and performance features that make it an ideal choice for high-end CD players, digital amplifiers, DVD players, and other sophisticated audio systems.

Key Features

  • Advanced Segment DAC Architecture: The AD1955ARSZRL utilizes a multibit sigma-delta modulator with an advanced segment DAC architecture, ensuring high dynamic range and low distortion.
  • High Sample Rates: It supports sample rates up to 192 kHz, allowing it to handle high-resolution audio formats with ease.
  • Differential Output: The device provides a fully differential output, which is beneficial for reducing system noise and improving sound quality.
  • Dynamic Range and SNR: With an impressive dynamic range and signal-to-noise ratio (SNR), the AD1955ARSZRL delivers a pristine audio output that preserves the integrity of the original recording.
  • Compatibility: It is compatible with a wide range of digital audio formats and standards, offering versatility for various audio system designs.

Applications

The AD1955ARSZRL is designed for high-end audio applications, including:

  • Professional audio recording and mixing equipment
  • High-fidelity home theater systems
  • Audiophile-grade CD/DVD/Blu-ray players
  • Digital audio workstations
  • High-resolution audio playback devices

Technical Specifications

The device is available in a compact 28-lead SSOP (Shrink Small Outline Package) and is designed for easy integration into audio systems. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across various environments.

The AD1955ARSZRL from Analog Devices Inc. represents the pinnacle of audio DAC technology, offering unmatched audio quality for the most discerning listeners and audio professionals.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7224 $53.7792
19+ $5.5159 $104.8021
29+ $5.3435 $154.9615
39+ $5.1711 $201.6729
51+ $4.9988 $254.9388
67+ $4.4816 $300.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess