EN
  • EN
  • DE

NL252018T-2R2K-N

Part No NL252018T-2R2K-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176247-NL252018T-2R2K-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL252018T-2R2K-N CAD Model

Description

The NL252018T-2R2K-N is a wire-wound inductor manufactured by Chilisin. This inductor is designed for use in a variety of electronic circuits for filtering, energy storage, and impedance matching. The "2R2K" portion of the part number indicates an inductance value of 2.2 μH (microhenries), with the "K" likely representing a tolerance of ±10%. The "NL252018T" portion indicates the physical dimensions and construction type of the inductor. The "-N" suffix may denote the packaging or specific revision.

Applications:

  • Power Supplies: Used for filtering and energy storage in power supply circuits.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and noise reduction.
  • RF Circuits: Utilized in RF circuits for impedance matching and filtering.
  • Signal Filtering: Used for filtering unwanted noise and signals in electronic circuits.
  • EMI Suppression: Employed in EMI suppression circuits to reduce electromagnetic interference.

Features:

  • Wire-Wound Construction: Provides high inductance and low DC resistance.
  • 2.2 μH Inductance: Offers a specific inductance value for various circuit applications.
  • High Current Capability: Can handle significant current levels without saturation.
  • Small Size: Allows for easy integration into compact electronic devices.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Efficient Filtering: Provides efficient filtering of noise and unwanted signals.
  • Stable Performance: Offers stable inductance over a wide range of frequencies and temperatures.
  • High Reliability: Designed for reliable operation in various electronic circuits.
  • Easy Assembly: SMT design facilitates automated assembly processes.
  • Cost-Effective: Provides a cost-effective solution for inductance requirements.

Technical Specifications:

The NL252018T-2R2K-N has an inductance of 2.2 μH with a tolerance of ±10%. It is designed for surface mount technology (SMT) and is RoHS compliant. The dimensions are approximately 2.5mm x 2.0mm x 1.8mm. The saturation current is typically around 1.1A and the DC resistance is around 0.1 ohms.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Contact for details
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
new, original packaged
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess