EN
  • EN
  • DE

ADSP-21363BBC-1AA

Part No ADSP-21363BBC-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface DAI, SPI
Clock Rate 333MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 136-LFBGA, CSPBGA
Manufacturer Package 136-CSPBGA (12x12)
Win Source Part Number 1142188-ADSP-21363BBC-1AA
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21363
Introduction Date May 02, 2002
ECCN 3A991.a.2
Country of Origin Singapore, Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-21363BBC-1AA CAD Model

Description

The ADSP-21363BBC-1AA is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding processing requirements of audio, video, and industrial signal processing applications. This processor is part of the SHARC family, known for its exceptional computational power and large on-chip memory, making it suitable for a wide range of applications including professional and home audio systems, automotive infotainment, industrial control, and instrumentation.

Key Features

  • High Performance: The ADSP-21363BBC-1AA offers a 32-bit floating-point processor designed for high-speed numeric processing, which is crucial for handling complex algorithms in signal processing.
  • Large On-Chip Memory: It comes with a large on-chip memory, which includes both data and instruction caches, allowing for efficient real-time processing without the need for frequent external memory access.
  • Flexible Peripheral Set: This DSP includes a variety of peripherals such as serial ports, parallel ports, and timers, providing flexibility in system design and enabling easy integration with other system components.
  • Low Power Consumption: Despite its high performance, the ADSP-21363BBC-1AA is designed to operate with low power consumption, which is critical for portable and energy-sensitive applications.

Technical Specifications

  • Architecture: SHARC Processor
  • Operating Frequency: Up to 333 MHz
  • Memory: Integrated 5Mbit of RAM
  • I/O Voltage: 3.3V
  • Package: 208-Ball CSPBGA

The ADSP-21363BBC-1AA is designed to provide a balance of performance, power efficiency, and ease of use. Its robust architecture and comprehensive set of features make it an ideal choice for designers looking to create advanced digital signal processing systems. Analog Devices Inc. provides extensive support for the ADSP-21363BBC-1AA, including development tools, software libraries, and reference designs, to help accelerate the development cycle and bring products to market faster.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess