EN
  • EN
  • DE

AD1890JP-REEL

Part No AD1890JP-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC SAMPLE-RATE CONV 20BIT 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Series SamplePort™
Package Bulk
Product Status Obsolete
Type Sample Rate Converter
Applications Mixing, Routers
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number AD1890
Standard Package 750 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36196-AD1890JP-REEL
Ultra Librarian 3D Model Ultra Librarian AD1890JP-REEL CAD Model

Description

The AD1890JP-REEL by Analog Devices Inc. is a highly integrated, state-of-the-art mixed-signal solution designed for advanced audio applications. This product is part of a precision series of digital audio interface transceivers, which are engineered to provide exceptional performance in professional and consumer audio equipment.

Key Features

  • High-Performance Digital Audio Interface: The AD1890JP-REEL boasts a robust digital audio interface that ensures high-fidelity audio signal transmission with minimal distortion and noise.
  • Sample Rate Conversion: With its built-in sample rate conversion capabilities, it can seamlessly handle various audio sampling rates, making it highly versatile for different audio processing needs.
  • Low Jitter: The device is designed to minimize jitter, which is crucial for maintaining the integrity of digital audio signals over long transmission paths.
  • Easy Integration: Its compact form factor and Reel packaging facilitate easy integration into automated manufacturing processes, reducing assembly time and costs.

Applications

The AD1890JP-REEL is suitable for a wide range of applications, including but not limited to:

  • Professional Audio Equipment
  • Consumer Audio Systems
  • Digital Mixing Consoles
  • Audio Interfaces and Sound Cards
  • Multimedia and Home Theater Systems

Technical Specifications

The AD1890JP-REEL comes with a set of technical specifications designed to meet the demanding needs of audio professionals:

  • Package: The device comes in a convenient Reel package, optimized for automated production lines.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Compatibility: It is compatible with a variety of digital audio formats and standards, providing flexibility in system design.

For detailed technical data and application notes, customers are encouraged to refer to the official datasheet provided by Analog Devices Inc. The AD1890JP-REEL represents a blend of performance, versatility, and reliability, making it an excellent choice for your next audio design project.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess