EN
  • EN
  • DE

AD1888JCP

Part No AD1888JCP
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC AUDIO-PC AC'97 48LFCSP / Audio Codec '97 Interface 16, 20 b Serial 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Tray
Product Status Obsolete
Type Audio Codec '97
Data Interface Serial
Resolution (Bits) 16, 20 b
Number of ADCs / DACs 2 / 6
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 80 / 90
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD1888
Standard Package 83 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36188-AD1888JCP
Ultra Librarian 3D Model Ultra Librarian AD1888JCP CAD Model

Description

The AD1888JCP is a high-quality audio codec from Analog Devices Inc., which is part of their acclaimed SoundMAX® line. This codec is designed to deliver superior audio performance for a wide range of applications, including desktop and notebook computers, workstations, and multimedia systems. With its impressive sound reproduction capabilities, the AD1888JCP enhances the audio experience for users seeking rich, clear, and immersive sound.

Key Features:

  • High-Definition Audio: The AD1888JCP supports high-definition audio standards, providing a significant improvement over previous audio formats. It offers a high signal-to-noise ratio (SNR) that ensures cleaner and more detailed sound reproduction.
  • Multi-Channel Output: This codec supports up to six channels of audio output, allowing for a full surround sound experience. It is ideal for home theater systems, gaming setups, and other multi-channel audio environments.
  • AC'97 2.3 Compatible: The AD1888JCP is fully compliant with the AC'97 2.3 specification, ensuring broad compatibility with a variety of audio software and hardware components.
  • Flexible Sampling Rates: It supports multiple sampling rates, allowing it to handle a wide range of audio content from different sources without compromising on quality.
  • Integrated Headphone Amplifier: An integrated headphone amplifier provides ample power for driving a wide range of headphones, delivering a personal and immersive listening experience.

Applications:

  • Desktop and Notebook PCs
  • Multimedia Workstations
  • Home Theater Systems
  • Gaming Consoles
  • Audio Interfaces

The AD1888JCP from Analog Devices Inc. is a testament to the company's commitment to audio excellence. With its advanced features and superior audio quality, it is an ideal choice for anyone looking to upgrade their audio system. Whether you're a professional content creator, an avid gamer, or simply a music enthusiast, the AD1888JCP provides the reliability and performance you need to enjoy your audio content to the fullest.

You May Also Be Interested in

Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0127 $60.1524
29+ $4.1130 $119.2770
44+ $3.9848 $175.3312
60+ $3.8554 $231.3240
78+ $3.7272 $290.7216
104+ $3.3414 $347.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess