AD1881AJSTZ SoundMAX® Integrated Digital Audio Processor
The AD1881AJSTZ is a high-quality, integrated digital audio processor from Analog Devices Inc., renowned for its SoundMAX® technology. This advanced audio processor is designed to deliver superior sound quality for a wide range of applications, including desktop and laptop computers, multimedia systems, and digital entertainment setups.
Key Features:
- High Performance: The AD1881AJSTZ offers exceptional audio fidelity with a high signal-to-noise ratio, ensuring crisp and clear sound reproduction.
- Integrated Codec: This processor includes an integrated AC'97 2.1 compliant CODEC, allowing for easy integration with a variety of audio systems.
- Multiple Channels: It supports up to six channels of DAC output for surround sound systems, providing an immersive audio experience.
- Flexible Mixing: The device features a flexible mixing, gain, and mute function to deliver a versatile audio solution for end-users.
- Power Management: With advanced power management capabilities, the AD1881AJSTZ is ideal for battery-operated devices, ensuring efficient power usage without compromising on performance.
Applications:
The AD1881AJSTZ is suitable for a variety of audio applications, including:
- Personal Computers
- Laptop Docking Stations
- Home Theater Systems
- Internet Appliances
- Audio Workstations
Technical Specifications:
The AD1881AJSTZ operates at a voltage range of 4.5V to 5.5V and features an extended temperature range, making it reliable for use in diverse environments. It comes in a 48-lead LQFP package, ensuring compact integration into system designs.
With its robust set of features and capabilities, the AD1881AJSTZ from Analog Devices Inc. stands out as a top-tier audio processing solution for manufacturers and developers looking to enhance their audio systems with high-quality sound and versatile functionality.
For detailed technical specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their support team for personalized assistance.