EN
  • EN
  • DE

AD1880XN

Part No AD1880XN
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170983-AD1880XN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1880XN CAD Model

Description

The AD1880XN is a high-performance, precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This cutting-edge component is designed to meet the rigorous demands of a wide range of applications, from industrial data acquisition systems to medical equipment and communication infrastructure. The AD1880XN stands out for its exceptional accuracy, reliability, and ease of integration into complex electronic systems.

Key Features

  • High Resolution: The AD1880XN boasts a remarkable resolution that ensures precise digital representation of analog signals, enabling users to capture the full fidelity of their source material.
  • Fast Sampling Rate: With its rapid sampling capabilities, the AD1880XN can process high-frequency signals without compromising on accuracy, making it ideal for applications that require real-time data processing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1880XN minimizes energy usage, which is crucial for battery-powered devices and helps to reduce the overall system power budget.
  • Durable Design: Analog Devices Inc. has engineered the AD1880XN to withstand harsh operating conditions, ensuring consistent performance and longevity even in the most challenging environments.

Applications

The versatility of the AD1880XN allows it to be used across various sectors. Key applications include:

  • Industrial Control Systems
  • Medical Imaging Devices
  • Telecommunications Equipment
  • High-end Audio Equipment
  • Scientific Measurement Instruments

Technical Specifications

Below are some of the technical specifications that make the AD1880XN an indispensable component for precision signal processing:

  • Input Type: Differential/Single-Ended
  • Interface Type: Serial (SPI, QSPI™, MICROWIRE™, DSP)
  • Operating Temperature Range: Specified for a wide range of temperatures to cater to diverse operating conditions.
  • Package: Available in a robust package that ensures protection and ease of mounting on printed circuit boards (PCBs).

For designers and engineers looking for a reliable ADC that delivers top-notch performance without compromising on power efficiency or durability, the AD1880XN from Analog Devices Inc. is the go-to choice. Its superior design and technical prowess make it a fundamental building block in the development of advanced electronic systems.

You May Also Be Interested in

KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
EPCOS (TDK)
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Intersil
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess