EN
  • EN
  • DE

AD1864N

Part No AD1864N
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Complete Dual 18-Bit Audio DAC / DAC 2-CH R-2R 18-bit 24-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 170979-AD1864N
Popularity Medium
Supply and Demand Status Limited
Family Name AD1864
Introduction Date June 20, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1864N CAD Model

Description

AD1864N Digital-to-Analog Converter

The AD1864N is a high-performance, dual 18-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-fidelity audio processing. This precision DAC is well-suited for a wide range of applications including professional audio equipment, high-end consumer audio systems, and sophisticated industrial equipment requiring high-quality digital-to-analog conversion.

Key Features

  • Resolution: The AD1864N boasts an impressive 18-bit resolution, providing a high level of detail and accuracy in the digital-to-analog conversion process.
  • Dynamic Range: With an excellent signal-to-noise ratio (SNR), this DAC ensures a wide dynamic range, allowing for the reproduction of audio with great clarity and depth.
  • Dual DAC Channels: The dual-channel design enables simultaneous output for stereo audio applications, ensuring consistent performance across both channels.
  • Compatibility: Designed to interface with a variety of digital audio formats and standard digital audio equipment, the AD1864N offers flexibility in system design and integration.
  • Performance: The device provides low total harmonic distortion plus noise (THD+N), which translates to clean, uncolored audio reproduction.
  • Stable Operation: The AD1864N operates reliably over a wide temperature range, making it suitable for use in demanding environments.

Applications

  • High-end consumer audio systems
  • Professional audio recording and mixing equipment
  • Digital audio workstations
  • Audio test and measurement instruments
  • Industrial process control systems requiring audio feedback or signaling

The AD1864N from Analog Devices Inc. represents a blend of technical excellence and practical design, delivering superior audio quality and performance. Whether for audiophile-grade home systems or precision audio applications in professional settings, the AD1864N stands out as a DAC of choice for those who refuse to compromise on sound quality.

For further technical details, application notes, and support resources, visit the Analog Devices Inc. website or consult the AD1864N datasheet.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9097 $117.2910
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,986 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess