EN
  • EN
  • DE

AD1856R

Part No AD1856R
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC AUDIO 16BIT PCM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type DAC, Audio
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Dual ±
Supply Voltage - Operating ±4.75 V to 13.2 V
Temperature Range - Operating -25°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 076821-AD1856R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1856R CAD Model

Description

The AD1856R from Analog Devices Inc. stands as a testament to high-fidelity digital-to-analog audio conversion. This remarkable integrated circuit is designed to cater to audiophiles and professional audio equipment manufacturers who demand nothing short of pristine sound quality.

Key Features

  • High-Performance Audio DAC: The AD1856R is a stereo digital-to-analog converter that offers exceptional sound quality with a dynamic range that satisfies the requirements of high-end audio applications.
  • Resolution and Sampling Rates: It supports 16-bit resolution and is capable of handling sampling rates up to 16 times oversampling, ensuring detailed and accurate audio reproduction.
  • Advanced Noise Shaping: Utilizing advanced noise shaping technology, the AD1856R minimizes in-band noise, providing a clean, crisp audio output.
  • Compatibility: The DAC is designed for easy interfacing with digital audio signal processors (DSPs) and CD/DVD players, making it a versatile choice for a wide range of audio systems.
  • Flexible Operation: Users can take advantage of the I²S and right-justified input formats, offering flexibility in system design.

Applications

The AD1856R is ideally suited for high-end audio applications, including:

  • Professional audio mixing and recording equipment
  • High-fidelity home audio systems
  • Studio monitor systems
  • Audiophile-grade CD players and DACs
  • Digital audio workstations

Technical Specifications

Parameter Specification
Resolution 16-Bit
Dynamic Range Greater than 96dB
Sampling Rate Up to 16x Oversampling
Input Format I²S, Right-Justified
Package SOP (Small Outline Package)

In summary, the AD1856R by Analog Devices Inc. is a superior choice for anyone looking to upgrade their audio system with a DAC that delivers high precision and exceptional audio quality.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3279 $66.6558
5+ $27.3459 $136.7295
7+ $26.4913 $185.4391
10+ $25.6368 $256.3680
12+ $24.7823 $297.3876
16+ $22.2187 $355.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess