EN
  • EN
  • DE

AD1853JRSZRL

Part No AD1853JRSZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC STEREO 192KHZ 5V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 107900-AD1853JRSZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1853JRSZRL CAD Model

Description

The AD1853JRSZRL is a high-performance, single-chip stereo digital audio playback system from Analog Devices Inc. Designed with precision and audio fidelity in mind, this product is a perfect solution for professional audio equipment, high-end consumer audio systems, and digital audio effects processors.

Key Features:

  • High Resolution: The AD1853 boasts 24-bit resolution and supports sample rates up to 192 kHz, ensuring high-fidelity audio playback that can satisfy the requirements of the most demanding audio applications.
  • Dynamic Range: With a dynamic range of 120 dB, and a signal-to-noise ratio (SNR) of 120 dB, the AD1853JRSZRL ensures crystal-clear sound with minimal distortion and noise.
  • Advanced Modulator: It features a multi-bit sigma-delta modulator with dither, providing low noise floor and excellent linearity for superior sound quality.
  • Flexible Interface: The product supports both I²S and left-justified data input formats, allowing for easy integration into a variety of digital audio systems.
  • Integrated Interpolation Filter: An on-chip oversampling digital interpolation filter helps to reduce the demands on the anti-aliasing filter that is required in the analog output stage.
  • Stable Clock: The AD1853JRSZRL includes a high-stability internal clock, but it also supports an external clock input for systems that require synchronization with other digital audio equipment.

Applications:

  • Digital audio workstations
  • Professional audio mixing consoles
  • High-end A/V receivers
  • High-resolution audio players
  • Digital audio effects processors

Product Details:

The AD1853JRSZRL comes in a 28-lead SOIC package and is designed for easy mounting on a variety of PCBs. The device operates over a temperature range of -25°C to +85°C, making it suitable for use in a wide range of environments. Its low power consumption makes it an ideal choice for portable and battery-powered applications, while its robust design ensures long-term reliability in stationary installations.

With its exceptional performance and versatility, the AD1853JRSZRL from Analog Devices Inc. is the go-to digital-to-analog converter for audio professionals and enthusiasts seeking the highest quality in sound reproduction.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4518 $65.8072
9+ $13.4985 $121.4865
14+ $13.0769 $183.0766
19+ $12.6553 $240.4507
24+ $12.2338 $293.6112
32+ $10.9679 $350.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess