EN
  • EN
  • DE

AD1845JP-REEL

Part No AD1845JP-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC STEREO 5V 16BIT 68PLCC / Stereo Audio Interface 16 b 68-PLCC (24.23x24.23)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Stereo Audio
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 81 / 82
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number AD1845
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 5 (48 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36124-AD1845JP-REEL
Ultra Librarian 3D Model Ultra Librarian AD1845JP-REEL CAD Model

Description

Product Overview: AD1845JP-REEL

The AD1845JP-REEL from Analog Devices Inc. is a high-performance, integrated audio processor designed to deliver exceptional sound quality for a wide range of audio applications. This powerful component is part of Analog Devices' SoundPort family, known for providing comprehensive audio solutions that combine digital audio processing with high-quality conversion between analog and digital audio signals.

Key Features

  • Dual-Channel Architecture: The AD1845JP-REEL features a dual-channel design, supporting both stereo playback and recording. This makes it an ideal choice for multimedia systems, digital audio workstations, and other applications requiring high-quality audio processing.
  • High Resolution: With 16-bit resolution for both digital-to-analog (DAC) and analog-to-digital (ADC) conversion, the product ensures detailed and accurate audio reproduction, capturing the nuances of sound with great fidelity.
  • Integrated Interpolating and Decimating Filters: These built-in filters help to minimize aliasing and other forms of distortion, providing cleaner audio signals for both input and output channels.
  • Programmable Sample Rates: The AD1845JP-REEL supports a range of sample rates, allowing it to be easily tailored to different audio standards and requirements.
  • Flexible Interface Options: The device offers multiple interface options, including serial and parallel ports, making it compatible with a variety of microprocessors and DSPs.
  • On-Chip Clock Generation: The inclusion of an on-chip oscillator simplifies clock generation, reducing the need for external components and saving board space.

Applications

The versatility of the AD1845JP-REEL makes it suitable for a diverse set of applications. It is commonly used in:

  • PC sound cards
  • Home theater systems
  • Professional audio editing and mixing equipment
  • Consumer electronics
  • Portable audio devices
  • Audio-enabled embedded systems

Analog Devices Inc. has a reputation for engineering excellence, and the AD1845JP-REEL is no exception. It provides a robust audio solution that designers and engineers can rely on for high-quality sound processing. Whether for commercial products or hobbyist projects, the AD1845JP-REEL is a sound choice for those seeking superior audio performance in their electronic designs.

You May Also Be Interested in

ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1908 $64.7632
9+ $13.2848 $119.5632
14+ $12.8690 $180.1660
19+ $12.4544 $236.6336
24+ $12.0397 $288.9528
33+ $10.7935 $356.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess