EN
  • EN
  • DE

AD1836ACS

Part No AD1836ACS
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description MULTICHANNEL 96 KHZ CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series AD1836A
Package Bulk
Product Status Active
Type Stereo Audio
Data Interface DSP, I²S, Serial, SPI
Resolution (Bits) 16 b, 18 b, 20 b, 24 b
Number of ADCs / DACs 2 / 3
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552961-AD1836ACS
Ultra Librarian 3D Model Ultra Librarian AD1836ACS CAD Model

Description

The AD1836ACS is a high-performance audio codec from Analog Devices Inc., designed to deliver exceptional sound quality for professional and consumer audio applications. This integrated circuit features multiple analog-to-digital (ADC) and digital-to-analog (DAC) converters, making it an ideal choice for a wide range of audio processing tasks.

Key Features:

  • Multi-Channel Audio: The AD1836ACS provides six DAC channels and two ADC channels, supporting 24-bit audio data for high-fidelity playback and recording.
  • High Sampling Rates: With support for sampling rates up to 96 kHz, the codec ensures that audio is captured and reproduced with exceptional clarity and detail.
  • Low Distortion: The device boasts a very low total harmonic distortion plus noise (THD+N) specification, ensuring pure and accurate audio reproduction.
  • Flexible Interface: The codec features a serial audio interface that is compatible with a variety of audio data formats, providing ease of integration with digital signal processors (DSPs) and microcontrollers.
  • On-Chip Volume Control: Individual channel volume control is available, offering precise adjustment of audio levels without the need for external components.
  • Programmable Filters: On-chip digital filters allow for customizable audio processing, suitable for tailoring the audio response to specific applications.

Applications:

  • Digital Audio Effects Processors
  • Multichannel Audio Systems
  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Mixing Consoles

The AD1836ACS is housed in a 52-lead MQFP (Plastic Metric Quad Flat Pack) package, ensuring a compact footprint for space-constrained designs. Its robust architecture and comprehensive feature set make it a versatile and reliable choice for designers seeking to enhance the audio performance of their products. Whether for home entertainment, professional audio, or automotive systems, the AD1836ACS delivers the quality and performance expected from a leader in analog and digital signal processing technology.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess