EN
  • EN
  • DE

AD1803JRU

Part No AD1803JRU
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description MODEM/TELEHONY CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series AD1803
Package Bulk
Product Status Active
Type AC' 97
Data Interface AC‘97, DSP
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 90 / 85
Voltage - Supply, Analog 3V ~ 3.6V, 4.75V ~ 5.25V
Voltage - Supply, Digital 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Standard Package 28 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552953-AD1803JRU
Ultra Librarian 3D Model Ultra Librarian AD1803JRU CAD Model

Description

The AD1803JRU is a cutting-edge integrated circuit (IC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is designed to cater to a myriad of applications that require precision, efficiency, and reliability.

Key Features

  • High Precision: The AD1803JRU offers exceptional accuracy and stability, making it ideal for critical applications where precise signal processing is paramount.
  • Versatility: This IC can be utilized in a wide range of applications, from industrial and automotive systems to medical equipment and consumer electronics.
  • Robust Performance: Built to withstand challenging environments, the AD1803JRU maintains its performance under various temperature ranges and conditions.
  • Integration: The device integrates multiple functions, reducing the need for additional components and simplifying design complexity.

Applications

The versatility of the AD1803JRU allows it to be used in diverse applications, including but not limited to:

  • Data acquisition systems
  • Communication infrastructure
  • Precision instrumentation
  • Automotive electronics
  • Medical devices

Technical Specifications

The AD1803JRU is built with the following specifications:

Parameter Value
Package / Case TSSOP
Operating Temperature Specified by the manufacturer
Supply Voltage Specified by the manufacturer
Mounting Type Surface Mount

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD1803JRU undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.

Ordering Information

To purchase the AD1803JRU or to obtain detailed pricing and availability information, customers can visit the Analog Devices Inc. website or contact an authorized distributor. The product is typically available in bulk or custom quantities to meet the needs of various project scales.

You May Also Be Interested in

Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3361 $61.3444
10+ $12.5837 $125.8370
15+ $12.1899 $182.8485
20+ $11.7972 $235.9440
26+ $11.4033 $296.4858
34+ $10.2241 $347.6194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess