EN
  • EN
  • DE

AD1585ART

Part No AD1585ART
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.5 V to 5.0 V Micropower, Precision Series Mode Voltage References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135623-AD1585ART
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1585ART CAD Model

Description

AD1585ART Precision Series Voltage Reference

The AD1585ART from Analog Devices Inc. is a high-precision, low-power voltage reference part of their renowned series of fixed and selectable voltage references. Designed to maintain stability and accuracy over time and varying temperature conditions, this component is ideal for precision data conversion systems in a variety of applications, including medical devices, industrial controls, and instrumentation.

Key Features

  • Output Voltage: The AD1585ART provides a stable and precise 5V output voltage, which is crucial for reliable system performance.
  • High Accuracy: With an initial accuracy of ±0.5%, this voltage reference ensures precise voltage for sensitive circuits.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 10 ppm/°C, making it suitable for applications that demand consistent performance across a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its efficiency and allows for operation from virtually any supply voltage that exceeds the output voltage.
  • Low Quiescent Current: The AD1585ART consumes a minimal amount of power, with a quiescent current of typically 500 μA, making it an energy-efficient choice for battery-operated devices.
  • Package Options: Available in the compact SOT-23 package, it is suitable for space-constrained applications without compromising on performance.

Applications

The AD1585ART is versatile and can be integrated into a wide array of high-performance applications. It is particularly well-suited for:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial and laboratory instrumentation
  • Automotive electronics

Conclusion

In summary, the AD1585ART from Analog Devices Inc. is a reliable and precise voltage reference that offers a combination of accuracy, low power consumption, and stability. Its small form factor and robust performance make it an excellent choice for engineers and designers looking to enhance the precision of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Micron Technology Inc.
Lowest to $16.8087
Mini-Circuits
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess