EN
  • EN
  • DE

AD1583CRT-REEL7

Part No AD1583CRT-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC V-REF 3V SOT-23 TAPE & REEL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Base Product Number AD1583
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552934-AD1583CRT-REEL7
Ultra Librarian 3D Model Ultra Librarian AD1583CRT-REEL7 CAD Model

Description

The AD1583CRT-REEL7 is a precision, low power, low dropout voltage reference from Analog Devices Inc. This high-performance component is a part of a series that offers output voltages in the range of 2.5V to 5.0V, with the AD1583 variant specifically providing a stable 3.0V output. Designed to maintain accuracy and reliability across a wide range of environmental and operational conditions, the AD1583CRT-REEL7 is an ideal choice for precision data conversion systems and high-resolution analog-to-digital converters (ADCs).

Key Features:

  • Precision Voltage: Offers a 3.0V fixed output with an impressive initial accuracy of ±1%.
  • Low Dropout: Functions optimally with a minimal difference between the input and output voltage, making it suitable for battery-powered applications.
  • Low Power: With a quiescent current of just 60 µA, it is designed for power-sensitive applications.
  • Temperature Stability: Exhibits excellent thermal behavior with a temperature coefficient of only 30 ppm/°C, ensuring consistent performance over a wide temperature range.
  • Package Options: Available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The AD1583CRT-REEL7 is versatile and can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation and process control
  • Automotive electronics
  • Medical devices

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD1583CRT-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring high reliability for critical applications. The device is supplied in a 7-inch reel, facilitating efficient integration into automated manufacturing processes.

Ordering Information:

To order or learn more about the AD1583CRT-REEL7 voltage reference, visit the Analog Devices Inc. website or contact an authorized distributor. With its superior performance and reliability, the AD1583CRT-REEL7 stands out as a top choice for designers seeking a stable voltage reference solution.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess