EN
  • EN
  • DE

AD1582ARTZ-REEL7

Part No AD1582ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.8%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 2.7 V to 12 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 007907-AD1582ARTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1582ARTZ-REEL7 CAD Model

Description

AD1582ARTZ-REEL7: Precision Series Voltage Reference

The AD1582ARTZ-REEL7 is a high-precision, low-power voltage reference from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This device is a part of the AD1582 series, which is designed to offer a fixed 2.5V output voltage with an impressive initial accuracy of ±0.4% and a low temperature coefficient of 10ppm/°C maximum over the industrial temperature range (-40°C to +125°C).

Encased in a compact SOT-23 package, this voltage reference is an ideal choice for space-constrained applications. The AD1582ARTZ-REEL7 is provided in tape and reel form, denoted by the "REEL7" suffix, facilitating automated manufacturing processes.

Key Features:

  • Output Voltage: Fixed 2.5V with high precision.
  • Initial Accuracy: ±0.4% maximum for robust performance.
  • Temperature Coefficient: Low drift with 10ppm/°C maximum, ensuring reliable operation over a wide temperature range.
  • Low Quiescent Current: Typically 500 µA, making it suitable for battery-powered devices.
  • Package: Small footprint SOT-23 package for space-saving design.
  • Supply Range: Operates from a 4.0V to 18V input for versatile power supply options.
  • Load Regulation: Excellent load regulation characteristics to maintain stable output with varying loads.

Applications for the AD1582ARTZ-REEL7 span across various fields, including precision data acquisition systems, portable instrumentation, battery-powered devices, and medical and automotive electronics where a stable voltage reference is critical for accurate measurements and consistent performance.

Analog Devices Inc. ensures that this voltage reference meets rigorous industry standards for reliability and performance. The AD1582ARTZ-REEL7 is a testament to their commitment to providing high-quality components that engineers and designers can rely on for their precision electronic systems.

By incorporating the AD1582ARTZ-REEL7 into your design, you benefit from the exceptional performance and the assurance of a product from a leading semiconductor manufacturer with decades of expertise in analog technology.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2755 $50.0610
54+ $1.8671 $100.8234
83+ $1.8088 $150.1304
115+ $1.7504 $201.2960
148+ $1.6921 $250.4308
198+ $1.5170 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess