EN
  • EN
  • DE

AD1582ART

Part No AD1582ART
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-23
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 751690-AD1582ART
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1582ART CAD Model

Description

Analog Devices Inc.

The AD1582ART from Analog Devices Inc. is a precision series voltage reference that offers a fixed 2.5V output with high accuracy. This component is part of a family of pin-compatible voltage references, suitable for a wide array of applications, ranging from battery-powered devices to precision instrumentation.

Key Features:

  • Output Voltage: A stable and precise 2.5V output voltage enables reliable performance for critical applications.
  • High Accuracy: With an initial accuracy of ±0.5%, the AD1582ART ensures tight specifications for the most demanding systems.
  • Low Temperature Coefficient: A low temperature coefficient of 10 ppm/°C max provides stable output across a wide temperature range, making it ideal for temperature-sensitive applications.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances its efficiency and allows operation from nearly depleted power sources.
  • Wide Operating Range: It supports a wide operating current range from 50 µA to 10 mA, offering flexibility across various load conditions.
  • Small Package: The SOT-23 package is compact and suitable for space-constrained applications.

Applications:

  • Battery-Powered Equipment
  • Portable Medical Devices
  • Precision Instrumentation
  • Data Acquisition Systems
  • Automotive Electronics
  • Industrial Control Systems

The AD1582ART is designed to be robust and reliable, with a wide operating temperature range from -40°C to +125°C. Its low power consumption and stable output make it an excellent choice for portable and battery-powered applications where efficiency is critical. Furthermore, the device's long-term stability and low output noise characteristics ensure that it can be used in high-precision measurement and control systems, maintaining signal integrity and accuracy over time and varying conditions.

Whether you're designing a sophisticated industrial control system or a compact consumer electronic device, the AD1582ART from Analog Devices Inc. brings precision, reliability, and versatility to your voltage reference needs.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0537 $52.6981
31+ $3.3262 $103.1122
47+ $3.2222 $151.4434
65+ $3.1183 $202.6895
83+ $3.0143 $250.1869
112+ $2.7025 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess