EN
  • EN
  • DE

AD1582ART-REEL7

Part No AD1582ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.8%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 2.7 V to 12 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 121933-AD1582ART-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1582ART-REEL7 CAD Model

Description

Product Overview: AD1582ART-REEL7

The AD1582ART-REEL7 is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc. Designed to offer a stable and accurate reference voltage, this device is an essential building block in a wide array of electronic applications, ranging from data conversion to power supply management.

Key Features

  • Precision Reference Voltage: The AD1582ART-REEL7 provides a fixed output voltage of 2.5V, which is maintained with high accuracy over temperature and time.
  • Low Power Consumption: With a typical quiescent current of only 25 μA, this voltage reference is ideal for battery-powered and portable devices, ensuring minimal power drain.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it suitable for industrial and automotive applications.
  • Stable and Low Noise: The AD1582ART-REEL7 features low noise and excellent transient response, contributing to overall system accuracy and performance.
  • Small Package Size: Available in a compact SOT-23 package, the AD1582ART-REEL7 is designed for space-constrained applications.
  • Long-Term Stability: The device exhibits excellent long-term stability, a critical parameter for precision applications.

Applications

The AD1582ART-REEL7 is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics
  • Power supply monitoring

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD1582ART-REEL7 is no exception. This product is manufactured to the highest standards, ensuring reliable performance in the most demanding environments. The device is also available in a tape and reel format (REEL7), which facilitates automated assembly processes, thus reducing production costs and improving manufacturing efficiency.

With its combination of precision, low power, and small size, the AD1582ART-REEL7 is an excellent choice for designers who require a reliable voltage reference source in their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5346 $53.0190
35+ $2.9002 $101.5070
54+ $2.8095 $151.7130
74+ $2.7189 $201.1986
96+ $2.6283 $252.3168
128+ $2.3564 $301.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess