EN
  • EN
  • DE

AD1317KZ

Part No AD1317KZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series AD1317
Package Bulk
Product Status Active
Number of Elements 2
Output Type Complementary
Voltage - Supply, Single/Dual (±) -7.2V ~ -4.2V, 8V ~ 11V
Voltage - Input Offset (Max) 10mV @ @ -5.2V, 10V
Current - Input Bias (Max) 33µA @ 7V
Current - Quiescent (Max) 70mA
CMRR, PSRR (Typ) 80dB CMRR
Propagation Delay (Max) 2.8ns
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-CSOIC (0.440", 11.18mm Width)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36035-AD1317KZ
Ultra Librarian 3D Model Ultra Librarian AD1317KZ CAD Model

Description

The AD1317KZ from Analog Devices Inc. stands as a pinnacle of precision and reliability in the realm of operational amplifiers. Designed with the most demanding applications in mind, this high-performance op-amp features a unique combination of accuracy, low noise, and low drift that makes it an ideal choice for instrumentation, data acquisition, and process control systems.

Key Features

  • Exceptional Precision: The AD1317KZ boasts an impressive offset voltage and low drift over time and temperature, ensuring stable and accurate performance in critical applications.
  • Low Noise: With its low noise characteristics, it minimizes signal distortion and provides a clean amplification, crucial for high-fidelity audio applications and sensitive measurement equipment.
  • Wide Bandwidth: The device offers a broad frequency response, making it suitable for high-speed signal processing without compromising the integrity of the signal.
  • High Input Impedance: The high input impedance minimizes the loading effect on the source circuit, preserving the original signal quality.
  • Dual-Supply Operation: It operates effectively with dual supply voltages, providing flexibility in various circuit configurations and applications.

Applications

The AD1317KZ is versatile and can be implemented in a range of applications including:

  • Precision Instrumentation
  • Data Conversion Systems
  • High-Quality Audio Equipment
  • Temperature and Strain Gauge Sensors
  • Active Filters and Oscillators

Product Specifications

Parameter Value
Supply Voltage (±V) Up to ±18V
Input Offset Voltage Typically 25 µV
Temperature Coefficient Typically 0.1 µV/°C
Bandwidth Wide
Package DIP, SOIC

With its robust design and superior specifications, the AD1317KZ from Analog Devices Inc. is an excellent choice for professionals seeking the highest level of performance and precision in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess