EN
  • EN
  • DE

7705201EA

Part No 7705201EA
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168964-7705201EA
Manufacturer Analog Devices Inc
Category Integrated Circuits (ICs)- Interface- Analog Switches, Multiplexers, Demultiplexers
Package Tube
Product Status Active
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number 7705201
Ultra Librarian 3D Model Ultra Librarian 7705201EA CAD Model

Description

Product 7705201EA, manufactured by Analog Devices Inc., stands out as a high-performance component in the electronics market. Analog Devices Inc. is renowned for its innovative and reliable products, and the 7705201EA is no exception, embodying the quality and expertise that customers have come to expect from this leading brand.

Key Features

  • High Precision: The 7705201EA is designed for applications requiring accurate signal processing, ensuring high fidelity in the conversion and handling of analog signals.
  • Durability: Built to last, this product can withstand challenging conditions and is suitable for use in robust industrial environments.
  • Integration: With a focus on seamless integration, the 7705201EA can easily be incorporated into various electronic systems, reducing development time and simplifying the design process.
  • Energy Efficiency: This component is optimized for low power consumption, making it an ideal choice for energy-sensitive applications.

Applications

The versatility of the 7705201EA allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Industrial control systems
  • Communication infrastructure

Technical Specifications

As a product of Analog Devices Inc., the 7705201EA boasts technical specifications that ensure optimal performance in a variety of settings. It offers a balance of speed, power efficiency, and accuracy, making it a reliable choice for critical applications.

Quality Assurance

Every unit of the 7705201EA is subject to rigorous testing and quality control measures, guaranteeing that it meets the high standards set by Analog Devices Inc. Customers can trust in the consistency and reliability of this product for their electronic component needs.

For detailed technical specifications, application support, and further information on how the 7705201EA can be integrated into your project, please refer to the official Analog Devices Inc. documentation or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess