EN
  • EN
  • DE

5962-89932012A

Part No 5962-89932012A
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT MULTIPLY HS 20CLCC / 8 Bit Digital to Analog Converter 1 20-CLCC (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 8
Number of D/A Converters 1
Settling Time 85ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±4.5V ~ 18V
Voltage - Supply, Digital 9V ~ 36V
Architecture Multiplying DAC
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Mounting SMD (SMT)
Base Product Number 5962-8993201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2156-5962-89932012A,-2735-5962-89932012A,ANAANA5962-89932012A
Standard Package 1
Win Source Part Number 998641-5962-89932012A
Ultra Librarian 3D Model Ultra Librarian 5962-89932012A CAD Model

Description

Product Overview: 5962-89932012A

The 5962-89932012A is a high-performance, precision integrated circuit from Analog Devices Inc., a leading manufacturer known for its innovative and reliable products. This particular model is designed to meet the demanding requirements of military and aerospace applications, ensuring robust performance in extreme environments.

Key Features

  • High Precision: The device offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Durable: Built to withstand harsh conditions, the 5962-89932012A is characterized by its resilience to high temperatures, vibration, and shock.
  • Extended Temperature Range: This product operates effectively over a wide temperature range, ensuring reliability in a variety of challenging thermal scenarios.
  • Low Power Consumption: Efficient power use is a hallmark of this IC, contributing to longer system life and reduced energy costs.

Applications

The versatility of the 5962-89932012A makes it an excellent choice for a broad range of applications. It is commonly used in:

  • Avionics and aerospace systems
  • Military equipment
  • Satellite and space technology
  • Precision instrumentation
  • Communication systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The 5962-89932012A is no exception, and it comes with certifications and approvals necessary for use in sensitive and regulated environments. Customers can trust this product to perform consistently and effectively, even under the most demanding circumstances.

Technical Specifications

For detailed technical specifications, please refer to the product datasheet or contact Analog Devices Inc. directly. The company offers comprehensive support and documentation to ensure that you can integrate the 5962-89932012A into your designs with confidence.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess