The LM2904AM8-13 from Diodes Incorporated is a versatile and high-performing general-purpose amplifier that has been crafted to address a wide range of applications. This device is part of the LM2904 series, which are known for their reliability and efficiency in processing analog signals.
Key Features
- Dual Operational Amplifiers: The LM2904AM8-13 contains two independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply over a wide range of voltages.
- Low Supply Voltage: It can operate effectively at voltages as low as 3V, making it suitable for battery-powered devices and low voltage applications.
- Wide Supply Range: The amplifier can handle a supply voltage range from 3V to 32V (or ±1.5V to ±16V for split supply operations), providing flexibility for various circuit designs.
- Common Mode Input Voltage Range: Includes ground, which enhances the amplifier's versatility in single-supply applications.
- Differential Input Voltage Range: Equal to the power supply voltage, which allows for a wide range of input signals.
- Low Input Bias Current: This feature ensures minimal interference with the signal path, leading to more accurate amplification.
- Output Short-Circuit Protection: The LM2904AM8-13 is equipped with protection against short circuits, enhancing its durability and reliability.
- Low Power Consumption: The device is designed for low-power operation, which makes it ideal for portable and energy-sensitive applications.
Applications
The LM2904AM8-13 is suitable for a multitude of applications, including but not limited to:
- Transducer Amplifiers
- DC Gain Blocks
- Conventional Operational Amplifier Circuits
- Battery-Powered Instruments
- Analog Processing
Package and Quality
This operational amplifier comes in an 8-pin SOIC package, which is compact and suitable for surface-mount technology. It is designed to meet the stringent quality standards set by Diodes Incorporated, ensuring performance and reliability for designers and engineers.
With its robust feature set and flexible operation, the LM2904AM8-13 is an excellent choice for designers looking for a general-purpose amplifier that delivers consistent performance across a range of applications.