EN
  • EN
  • DE

73S8024R-IL/F

Part No 73S8024R-IL/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZD SMART CARD / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number 73S8024
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 907860-73S8024R-IL/F
Ultra Librarian 3D Model Ultra Librarian 73S8024R-IL/F CAD Model

Description

Maxim Integrated Product: 73S8024R-IL/F

The 73S8024R-IL/F is a robust, feature-rich smart card interface IC from Maxim Integrated, designed to provide a reliable link between smart cards and host devices such as point-of-sale (POS) terminals, set-top boxes, and security systems. This integrated circuit is engineered to ensure smooth and secure communication with smart cards, adhering to ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, which are critical for banking and financial applications.

One of the key features of the 73S8024R-IL/F is its low-power operation, which is essential for portable and battery-powered devices where power efficiency is a priority. The device operates from a single 3.3V supply, with a built-in voltage regulator providing the necessary 5V, 3V, or 1.8V to the smart card. This flexibility allows for compatibility with a wide range of smart card technologies and requirements.

The 73S8024R-IL/F is designed with protection in mind, incorporating various safeguards to ensure the safety and longevity of both the smart card and the host device. It features short-circuit and thermal protection, as well as current limiting functionalities. Additionally, the device has an automatic activation and deactivation sequence to prevent damage to the smart card during insertion or removal.

For communication, the 73S8024R-IL/F supports both synchronous and asynchronous protocols, which broadens its compatibility with different types of smart cards. The device also includes an I2C interface for easy communication with microcontrollers or processors, making it a versatile choice for system designers.

Maxim Integrated has packaged the 73S8024R-IL/F in a compact QFN package, which is ideal for space-constrained applications. The small footprint allows for a more streamlined design, giving product developers more room to innovate without being limited by the size of the components.

In summary, the Maxim Integrated 73S8024R-IL/F smart card interface IC offers a blend of performance, protection, and power efficiency, making it a top choice for developers looking to integrate smart card functionality into their electronic systems.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess