EN
  • EN
  • DE

5962-8853901EA

Part No 5962-8853901EA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 5V/μs
Gain Bandwidth Product 1MHz
-3db Bandwidth 1MHz
Current - Input Bias 1μA
Voltage - Input Offset 1mV
Supply Current 5mA
Supply Voltage , Single/Dual (±) ±6V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number AD524
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1129391-5962-8853901EA
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8853901EA CAD Model

Description

Introducing the 5962-8853901EA, a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a leader in the semiconductor industry. This robust component is designed to deliver superior accuracy and reliability for a wide range of demanding applications in the aerospace, military, and industrial sectors.

Key Features

  • Precision Conversion: With its advanced design, the 5962-8853901EA ensures precise conversion of analog signals to digital data, making it ideal for critical systems where accuracy is paramount.
  • High Reliability: Manufactured to meet stringent quality standards, this ADC is certified for use in high-reliability environments, ensuring consistent performance even under extreme conditions.
  • Extended Temperature Range: The device operates effectively across a broad temperature range, suitable for applications that experience significant temperature variations.
  • Rugged Construction: Built to withstand the rigors of tough operating environments, the 5962-8853901EA is encapsulated in a durable package that protects it from mechanical stress and environmental factors.

Applications

The versatility of the 5962-8853901EA makes it an excellent choice for a variety of critical applications, including:

  • Avionics and aerospace instrumentation
  • Military communication systems
  • Industrial control systems
  • High-reliability data acquisition

Technical Specifications

Parameter Value Resolution Specified by customer Input Voltage Range Specified by customer Package Type Hermetically sealed Quality Level MIL-STD-883, Class B or S

For precise specifications and performance data, customers should refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess