EN
  • EN
  • DE

5962-8780201RA

Part No 5962-8780201RA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT CMOS QAUD 20CLCC / 8 Bit Digital to Analog Converter 4 20-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 8
Number of D/A Converters 4
Settling Time 4µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 11.4V ~ 16.5V, -5V
Voltage - Supply, Digital 11.4V ~ 16.5V, -5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CERDIP
Mounting Type Through Hole
Base Product Number 5962-8780201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names -2735-5962-8780201RA
Standard Package 1
Win Source Part Number 1162562-5962-8780201RA
Ultra Librarian 3D Model Ultra Librarian 5962-8780201RA CAD Model

Description

Product Overview: Analog Devices Inc. 5962-8780201RA

The 5962-8780201RA is a high-precision, military-grade electronic component manufactured by Analog Devices Inc., a leading company in the field of semiconductor design and manufacturing. This product is designed to cater to the stringent requirements of military and aerospace applications, where reliability and performance under extreme conditions are paramount.

This particular model is part of a series of precision operational amplifiers that offer a balance of speed and accuracy. With its robust design, the 5962-8780201RA ensures consistent performance and is capable of withstanding harsh environments, making it an ideal choice for mission-critical systems.

Key Features:

  • High Precision: The 5962-8780201RA is designed for applications that demand high accuracy and stability. Its precision parameters make it suitable for sensitive instrumentation and control systems.
  • Wide Operating Temperature Range: This component can operate effectively across a broad temperature range, which is essential for military and aerospace applications where temperature conditions can be extreme.
  • Durable Construction: Built to meet military specifications, the 5962-8780201RA is rugged and durable, ensuring it can handle the physical stresses of operational deployment.
  • Low Power Consumption: The device is engineered to maintain performance while minimizing power consumption, which is crucial for battery-powered or energy-efficient systems.

Applications:

The 5962-8780201RA is versatile and can be used in various high-reliability applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Precision instrumentation
  • Navigation and guidance systems
  • Control systems for vehicles and weaponry

With its combination of precision, durability, and low power consumption, the 5962-8780201RA from Analog Devices Inc. is a reliable choice for designers and engineers who require the highest level of performance and reliability in their electronic components.

For detailed specifications and purchasing information, customers are encouraged to contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess