EN
  • EN
  • DE

119926-HMC683LP6C

Part No 119926-HMC683LP6C
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description HMC683LP6C Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC683LP6CE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Downconverter
Frequency 700MHz ~ 1GHz
For Use With/Related Products HMC683LP6C
Supplied Contents Board
Win Source Part Number 787850-119926-HMC683LP6C
Popularity Medium
Supply and Demand Status Limited
Family Name 119926-HMC683LP6C
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 119926-HMC683LP6C CAD Model

Description

Product Overview: Analog Devices HMC683LP6C

The HMC683LP6C from Analog Devices Inc. is a high-performance, GaAs MMIC SMT I/Q Upconverter that operates within the 11.9 - 21.6 GHz frequency range. This device is designed to provide a compact and efficient solution for microwave radio and VSAT applications, as well as for military sensors and test instrumentation.

Key Features

  • Frequency Range: The HMC683LP6C is capable of converting IF (Intermediate Frequency) signals within the DC - 3.5 GHz range up to RF (Radio Frequency) signals in the 11.9 - 21.6 GHz range, making it highly versatile for a wide array of applications.
  • LO/RF Isolation: With an excellent LO to RF isolation of 25 dB, this upconverter ensures minimal leakage between the local oscillator and the radio frequency signal paths, thus enhancing signal integrity.
  • Conversion Gain: It provides a conversion gain of 13 dB which helps in maintaining signal strength during the upconversion process.
  • Single Positive Supply: The HMC683LP6C operates on a single positive supply voltage, simplifying the power supply design.
  • Package: Housed in a compact 6x6mm QFN package, it is ideal for space-constrained applications where size and weight are critical considerations.

Applications

The HMC683LP6C is well-suited for a variety of high-frequency applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Very Small Aperture Terminal (VSAT) Systems
  • Military & Space
  • Test Instrumentation

Quality and Reliability

Analog Devices is known for its commitment to quality and reliability. The HMC683LP6C is built to meet the stringent requirements of the telecommunications and aerospace industries, ensuring performance and durability in demanding environments.

Technical Support and Resources

Comprehensive technical documentation, application notes, and support are available for the HMC683LP6C on the Analog Devices website. This ensures that designers can rapidly integrate the device into their systems with the backing of thorough guidance from Analog Devices' experts.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess