EN
  • EN
  • DE

115906-HMC615LP4

Part No 115906-HMC615LP4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC615LP4E / HMC615LP4E Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Mixer
Frequency 2.3GHz ~ 4GHz
For Use With/Related Products HMC615LP4
Supplied Contents Board
Win Source Part Number 776136-115906-HMC615LP4
Popularity Medium
Supply and Demand Status Limited
Family Name 115906-HMC615LP4
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 115906-HMC615LP4 CAD Model

Description

Product Overview: Analog Devices Inc. HMC615LP4

The HMC615LP4 from Analog Devices Inc. is a high-performance, easy-to-use RF (Radio Frequency) amplifier that is designed for a variety of applications across multiple industries. This versatile component is part of the Hittite Microwave Corporation product line, which is known for its high-quality microwave and millimeter-wave devices.

Key Features

  • Frequency Range: The HMC615LP4 operates over a broad frequency range, making it suitable for diverse RF applications.
  • Gain: It offers a high gain which ensures that the signal is amplified adequately with minimal distortion.
  • Output Power: With a solid output power level, this amplifier can drive signals to the necessary levels for various uses.
  • Linearity: The device provides excellent linearity, which is crucial for maintaining signal integrity.
  • Package: Housed in a compact 4x4 mm QFN package, the HMC615LP4 is designed for space-constrained applications.
  • Power Consumption: It is optimized for low power consumption, making it an efficient choice for portable and battery-powered systems.

Applications

The HMC615LP4 is well-suited for a variety of applications such as:

  • Cellular/4G & 5G telecommunications
  • Test instrumentation
  • Satellite communications
  • Fiber optic systems
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the HMC615LP4 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial standards. Customers can trust this amplifier for its reliability and performance in critical communication systems.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the HMC615LP4. Analog Devices Inc. provides datasheets, application notes, and design resources to assist engineers in integrating this amplifier into their designs smoothly and effectively.

For those seeking a reliable and efficient RF amplification solution, the HMC615LP4 from Analog Devices Inc. represents a blend of performance, quality, and versatility, making it an excellent choice for a wide array of RF applications.

You May Also Be Interested in

MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess