EN
  • EN
  • DE

106687-HMC245QS16

Part No 106687-HMC245QS16
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL SWITCH SP3T HMC245 / - HMC245QS16 Switch, SP3T 0Hz ~ 3.5GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Switch, SP3T
Frequency 0Hz ~ 3.5GHz
For Use With/Related Products HMC245QS16
Supplied Contents Board(s)
Base Product Number HMC245
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 458775-106687-HMC245QS16
Ultra Librarian 3D Model Ultra Librarian 106687-HMC245QS16 CAD Model

Description

Product Overview: 106687-HMC245QS16 by Analog Devices Inc.

The 106687-HMC245QS16 is a high-performance, non-reflective SP4T (Single Pole, Four Throw) switch fabricated by Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This switch is designed for use in a variety of RF (Radio Frequency) and microwave applications, including wireless infrastructure, test equipment, and satellite communications.

With a broad frequency range from DC to 3.5 GHz, this versatile switch is suitable for diverse applications that require high isolation, low insertion loss, and fast switching speed. The HMC245QS16 is housed in a compact QSOP16 package, making it ideal for space-constrained environments where size and weight are critical considerations.

Key Features:

  • Frequency Range: Operates effectively from DC to 3.5 GHz, accommodating a wide array of RF applications.
  • High Isolation: Provides excellent signal isolation between ports, minimizing crosstalk and ensuring signal integrity.
  • Low Insertion Loss: Maintains signal strength with minimal attenuation, preserving the quality of the transmitted signal.
  • Fast Switching Speed: Capable of rapid state changes, allowing for efficient signal routing and reduced transition times.
  • QSOP16 Package: Enclosed in a small, surface-mount package that is suitable for high-density PCB designs.
  • Non-Reflective Design: Minimizes signal reflections at the ports, which is crucial for maintaining signal fidelity and reducing standing wave ratio (SWR).

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Military and Space
  • Broadband Telecom Equipment

The HMC245QS16 switch from Analog Devices Inc. is engineered to meet the rigorous demands of modern RF and microwave systems. With its robust design and reliable performance, this product stands as a testament to Analog Devices' commitment to quality and innovation in the field of high-frequency electronics.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess